Keithley Instruments, Inc. Switch Mainframe 708A

Description
The 708A is a switch mainframe from Keithley. Additional Features: Requires just 31⁄2" of rack space Card accessible from either front or rear panel Front panel relay status display Control up to 96 channels of 2-pole switching (expandable to 480) Compatible with a wide range of switch cards Accessories Supplied: Relay test connector, Fixed rack mount hardware 1 Year Factory Warranty The high-density single-slot Keithley 708A Switching Matrix builds upon the strengths of the original Model 708 to offer even greater capabilities for production testing in industrial environments. For example, the Model 708A requires only 3½ inches of vertical space in a standard 19-inch rack, so it’s easy to fit into virtually any testing setup. The Model 708A is compatible with all existing DC and RF switch cards for the Model 707A. This card line offers both general-purpose and application-specific cards for use in semiconductor and telecommunications testing. The Model 708A can control up to 96 channels (expandable to 480) from the front panel to simplify test development. Sixteen channels of digital I/O allow the operator to control and read-back the state of other equipment in the production test system.
Datasheet
Description
The 708A is a switch mainframe from Keithley. Additional Features: Requires just 31⁄2" of rack space Card accessible from either front or rear panel Front panel relay status display Control up to 96 channels of 2-pole switching (expandable to 480) Compatible with a wide range of switch cards Accessories Supplied: Relay test connector, Fixed rack mount hardware 1 Year Factory Warranty The high-density single-slot Keithley 708A Switching Matrix builds upon the strengths of the original Model 708 to offer even greater capabilities for production testing in industrial environments. For example, the Model 708A requires only 3½ inches of vertical space in a standard 19-inch rack, so it’s easy to fit into virtually any testing setup. The Model 708A is compatible with all existing DC and RF switch cards for the Model 707A. This card line offers both general-purpose and application-specific cards for use in semiconductor and telecommunications testing. The Model 708A can control up to 96 channels (expandable to 480) from the front panel to simplify test development. Sixteen channels of digital I/O allow the operator to control and read-back the state of other equipment in the production test system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mainframe - 708A - ValueTronics International, Inc.
Elgin, IL, USA
Switch Mainframe
708A
Switch Mainframe 708A
The 708A is a switch mainframe from Keithley. Additional Features: Requires just 31⁄2" of rack space Card accessible from either front or rear panel Front panel relay status display Control up to 96 channels of 2-pole switching (expandable to 480) Compatible with a wide range of switch cards Accessories Supplied: Relay test connector, Fixed rack mount hardware 1 Year Factory Warranty The high-density single-slot Keithley 708A Switching Matrix builds upon the strengths of the original Model 708 to offer even greater capabilities for production testing in industrial environments. For example, the Model 708A requires only 3½ inches of vertical space in a standard 19-inch rack, so it’s easy to fit into virtually any testing setup. The Model 708A is compatible with all existing DC and RF switch cards for the Model 707A. This card line offers both general-purpose and application-specific cards for use in semiconductor and telecommunications testing. The Model 708A can control up to 96 channels (expandable to 480) from the front panel to simplify test development. Sixteen channels of digital I/O allow the operator to control and read-back the state of other equipment in the production test system.

The 708A is a switch mainframe from Keithley.

Additional Features:

  • Requires just 31⁄2" of rack space
  • Card accessible from either front or rear panel
  • Front panel relay status display
  • Control up to 96 channels of 2-pole switching (expandable to 480)
  • Compatible with a wide range of switch cards
  • Accessories Supplied: Relay test connector, Fixed rack mount hardware
  • 1 Year Factory Warranty

The high-density single-slot Keithley 708A Switching Matrix builds upon the strengths of the original Model 708 to offer even greater capabilities for production testing in industrial environments. For example, the Model 708A requires only 3½ inches of vertical space in a standard 19-inch rack, so it’s easy to fit into virtually any testing setup.

The Model 708A is compatible with all existing DC and RF switch cards for the Model 707A. This card line offers both general-purpose and application-specific cards for use in semiconductor and telecommunications testing. The Model 708A can control up to 96 channels (expandable to 480) from the front panel to simplify test development. Sixteen channels of digital I/O allow the operator to control and read-back the state of other equipment in the production test system.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 708A
Product Name Switch Mainframe
Unlock Full Specs
to access all available technical data

Similar Products