Gems Sensors & Controls Flow Sensor, 1.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 70831

Description
FLOW SENSOR, 1.5GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Accuracy:+/-15%; Body Material:Brass; Port Style:NPT RoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 1.5GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Accuracy:+/-15%; Body Material:Brass; Port Style:NPT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 1.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors - 92C8793 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 1.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
92C8793
Flow Sensor, 1.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 92C8793
FLOW SENSOR, 1.5GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Accuracy:+/-15%; Body Material:Brass; Port Style:NPT RoHS Compliant: Yes

FLOW SENSOR, 1.5GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Accuracy:+/-15%; Body Material:Brass; Port Style:NPT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8793
Product Name Flow Sensor, 1.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Nano - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LNG - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 199335145 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.32 to 13.20 GPM (5 to 50 L/min)
View Details