FLOW SENSOR, 1GPM, 69BAR, 1/4" NPT; Flow Rate Max:1GPM (US); Pressure Max:69bar; Accuracy %:15%; Port Size:6.35mm; Accuracy:+/-15%; Body Material:Brass; Connection Size:1/4"; Features:Normally Closed at No Flow; Port Style:NPT RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 92C8792 |
| Product Name | Flow Sensor, 1Gpm, 69Bar, 1/4 Npt; Flow Rate Max Gems Sensors |
| Product Standards | RoHS |
| Process Media Type | Liquid |
| Operating Pressure | 1001 psi (704 m H2O) |