Gems Sensors & Controls Flow Sensor, 0.75Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 70829

Description
FLOW SENSOR, 0.75GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Accuracy:+/-15%; Body Material:Brass; Port Style:NPT RoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 0.75GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Accuracy:+/-15%; Body Material:Brass; Port Style:NPT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.75Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors - 92C8791 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.75Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
92C8791
Flow Sensor, 0.75Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 92C8791
FLOW SENSOR, 0.75GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Accuracy:+/-15%; Body Material:Brass; Port Style:NPT RoHS Compliant: Yes

FLOW SENSOR, 0.75GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Accuracy:+/-15%; Body Material:Brass; Port Style:NPT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8791
Product Name Flow Sensor, 0.75Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 3610199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.0282 to 0.3178 SCFM (0.0480 to 0.5402 m³/hr)
View Details
Bi-Directional Variable Area Flow Meter -  - HydraCheck Inc.
Specs
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details
OF-WN/OF-WP Microstream Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details