Gems Sensors & Controls Flow Sensor, 0.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 70828

Description
FLOW SENSOR, 0.5GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.5GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:-; Accuracy:+/-15% RoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 0.5GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.5GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:-; Accuracy:+/-15% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors - 92C8790 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
92C8790
Flow Sensor, 0.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 92C8790
FLOW SENSOR, 0.5GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.5GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:-; Accuracy:+/-15% RoHS Compliant: Yes

FLOW SENSOR, 0.5GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.5GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:-; Accuracy:+/-15% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8790
Product Name Flow Sensor, 0.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 1001 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details
Flow Sensors - 1980705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.94 SCFM (0.3001 to 3.3 m³/hr)
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow XMT1000 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details