FLOW SENSOR, 0.25GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Accuracy:+/-15%; Body Material:Brass; Port Style:NPT RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 92C8789 |
| Product Name | Flow Sensor, 0.25Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors |
| Product Standards | RoHS |