Gems Sensors & Controls Flow Sensor, 0.1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 70826

Description
FLOW SENSOR, 0.1GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:FS-927 Series; Accuracy:+/-15% RoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 0.1GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:FS-927 Series; Accuracy:+/-15% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors - 92C8788 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
92C8788
Flow Sensor, 0.1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 92C8788
FLOW SENSOR, 0.1GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:FS-927 Series; Accuracy:+/-15% RoHS Compliant: Yes

FLOW SENSOR, 0.1GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:FS-927 Series; Accuracy:+/-15% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8788
Product Name Flow Sensor, 0.1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 1001 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flowmeter ProcessMaster FEP500 -  - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Recorder / Totalizer Functions
Approvals ATEX; IEC, FM/cFM
View Details
Process Cooling Water Stick - PCWR100DEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Roots Flow Meter - HRF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details