Gems Sensors & Controls Flow Sensors 70824

Description
Gems Sensors 70824 Flow Switch
Request a Quote Datasheet
Description
Gems Sensors 70824 Flow Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 9073928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
9073928
Flow Sensors 9073928
Gems Sensors 70824 Flow Switch

Gems Sensors 70824 Flow Switch

Supplier's Site
Flow Sensor, 1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors - 92C8786 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
92C8786
Flow Sensor, 1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 92C8786
FLOW SENSOR, 1GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:FS-927 Series; Accuracy:+/-15% RoHS Compliant: Yes

FLOW SENSOR, 1GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:FS-927 Series; Accuracy:+/-15% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 9073928 92C8786
Product Name Flow Sensors Flow Sensor, 1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
Product Standards RoHS RoHS
Process Media Type Liquid Liquid
Operating Pressure 1001 psi (704 m H2O) 1001 psi (704 m H2O)
Gas Volumetric Flow Rate 0.1337 SCFM (0.2273 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1980705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.94 SCFM (0.3001 to 3.3 m³/hr)
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Flow Meter Test Kit (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details
NW/NW-P Instantaneous Flow-rate/ Integrating Flow Volume Flowmeter -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details