Gems Sensors & Controls Flow Sensor, 0.75Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 70823

Description
FLOW SENSOR, 0.75GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:FS-927 Series; Accuracy:+/-15% RoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 0.75GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:FS-927 Series; Accuracy:+/-15% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.75Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors - 92C8785 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.75Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
92C8785
Flow Sensor, 0.75Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 92C8785
FLOW SENSOR, 0.75GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:FS-927 Series; Accuracy:+/-15% RoHS Compliant: Yes

FLOW SENSOR, 0.75GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:FS-927 Series; Accuracy:+/-15% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8785
Product Name Flow Sensor, 0.75Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
Product Standards RoHS
Unlock Full Specs
to access all available technical data