FLOW SENSOR, 0.25GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.25GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:FS-927 Series; Accuracy:+/-15% RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 92C8783 |
| Product Name | Flow Sensor, 0.25Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors |
| Product Standards | RoHS |
| Process Media Type | Liquid |
| Operating Pressure | 1001 psi (704 m H2O) |