Keithley Instruments, Inc. Switch Card 7075

Description
The 7075 is a switch card from Keithley. Additional Features: Low cost <5µV voltage offset <100pA offset current 110V, 1A signal levels Uses standard 25-pin D connectors Compatible with Models 707A and 708A The Keithley 7075 is a general purpose multiplex switching card that consists of eight banks of independent 112 multiplexer switching. Each bank has two switched circuits (HI and GUARD). The row is connected through jumpers on the card to the general purpose analog backplane in the Model 707A or 708A switching mainframe. This provides the interconnect between cards for multiplexer expansion (124, 136, etc.). Jumpers may be removed to isolate any bank. A single card can be expanded to 196 by reconfiguring the supplied bank-to-bank jumpers. Eight 25-pin D connectors are provided for bank connections and one for row connection.
Datasheet
Description
The 7075 is a switch card from Keithley. Additional Features: Low cost <5µV voltage offset <100pA offset current 110V, 1A signal levels Uses standard 25-pin D connectors Compatible with Models 707A and 708A The Keithley 7075 is a general purpose multiplex switching card that consists of eight banks of independent 112 multiplexer switching. Each bank has two switched circuits (HI and GUARD). The row is connected through jumpers on the card to the general purpose analog backplane in the Model 707A or 708A switching mainframe. This provides the interconnect between cards for multiplexer expansion (124, 136, etc.). Jumpers may be removed to isolate any bank. A single card can be expanded to 196 by reconfiguring the supplied bank-to-bank jumpers. Eight 25-pin D connectors are provided for bank connections and one for row connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Card 7075
The 7075 is a switch card from Keithley. Additional Features: Low cost <5µV voltage offset <100pA offset current 110V, 1A signal levels Uses standard 25-pin D connectors Compatible with Models 707A and 708A The Keithley 7075 is a general purpose multiplex switching card that consists of eight banks of independent 112 multiplexer switching. Each bank has two switched circuits (HI and GUARD). The row is connected through jumpers on the card to the general purpose analog backplane in the Model 707A or 708A switching mainframe. This provides the interconnect between cards for multiplexer expansion (124, 136, etc.). Jumpers may be removed to isolate any bank. A single card can be expanded to 196 by reconfiguring the supplied bank-to-bank jumpers. Eight 25-pin D connectors are provided for bank connections and one for row connection.

The 7075 is a switch card from Keithley.

Additional Features:

  • Low cost
  • <5µV voltage offset
  • <100pA offset current
  • 110V, 1A signal levels
  • Uses standard 25-pin D connectors
  • Compatible with Models 707A and 708A

The Keithley 7075 is a general purpose multiplex switching card that consists of eight banks of independent 112 multiplexer switching. Each bank has two switched circuits (HI and GUARD). The row is connected through jumpers on the card to the general purpose analog backplane in the Model 707A or 708A switching mainframe. This provides the interconnect between cards for multiplexer expansion (124, 136, etc.). Jumpers may be removed to isolate any bank. A single card can be expanded to 196 by reconfiguring the supplied bank-to-bank jumpers. Eight 25-pin D connectors are provided for bank connections and one for row connection.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 7075
Product Name Switch Card
Unlock Full Specs
to access all available technical data