Keithley Instruments, Inc. Switch Card 7062

Description
The 7062 is a switch card from Keithley. Additional Features: 500 MHz bandwidth BNC connectors Two independent 1 of 5 switches The Keithley 7062 has two independent 1 of 5 switches. Each switch has a separate through connection that can be used to cascade sections to achieve larger scanning configurations in multiples of five. The switched transmission line design maintains the 50ω characteristic through the switch, minimizing reflection and loss. This approach results in reduced capacitance and better frequency response. A 500 MHz bandwidth assures signal integrity over a broad range from DC to communications signals and digital waveforms. Coaxial switching provides additional shielding and noise immunity in the system environment.
Datasheet
Description
The 7062 is a switch card from Keithley. Additional Features: 500 MHz bandwidth BNC connectors Two independent 1 of 5 switches The Keithley 7062 has two independent 1 of 5 switches. Each switch has a separate through connection that can be used to cascade sections to achieve larger scanning configurations in multiples of five. The switched transmission line design maintains the 50ω characteristic through the switch, minimizing reflection and loss. This approach results in reduced capacitance and better frequency response. A 500 MHz bandwidth assures signal integrity over a broad range from DC to communications signals and digital waveforms. Coaxial switching provides additional shielding and noise immunity in the system environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Card 7062
The 7062 is a switch card from Keithley. Additional Features: 500 MHz bandwidth BNC connectors Two independent 1 of 5 switches The Keithley 7062 has two independent 1 of 5 switches. Each switch has a separate through connection that can be used to cascade sections to achieve larger scanning configurations in multiples of five. The switched transmission line design maintains the 50ω characteristic through the switch, minimizing reflection and loss. This approach results in reduced capacitance and better frequency response. A 500 MHz bandwidth assures signal integrity over a broad range from DC to communications signals and digital waveforms. Coaxial switching provides additional shielding and noise immunity in the system environment.

The 7062 is a switch card from Keithley.

Additional Features:

  • 500 MHz bandwidth
  • BNC connectors
  • Two independent 1 of 5 switches

The Keithley 7062 has two independent 1 of 5 switches. Each switch has a separate through connection that can be used to cascade sections to achieve larger scanning configurations in multiples of five. The switched transmission line design maintains the 50Ω characteristic through the switch, minimizing reflection and loss. This approach results in reduced capacitance and better frequency response.

A 500 MHz bandwidth assures signal integrity over a broad range from DC to communications signals and digital waveforms. Coaxial switching provides additional shielding and noise immunity in the system environment.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 7062
Product Name Switch Card
Unlock Full Specs
to access all available technical data