Keithley Instruments, Inc. Switch Card 7057A

Description
The 7057A is a switch card from Keithley. Additional Features: Cold junction compensated 2-pole Form A <1µV of switch contact potential Permits monitoring of up to nine thermocouples or other transducers The nine signal channels use a guarded 2-pole configuration An isothermal block provides electrical isolation up to 42V while assuring excellent thermal conductivity between cold junction terminations A sensing device mounted in the isothermal block monitors the cold junction and outputs a calibrated reference voltage that is linearly related to the temperature The Keithley 7057A, Scanner Card, provides a higher change in reference output for improved cold junction sensitivity. Formulae for converting the voltage outputs of all of the most popular thermocouple types are included in the manual. The contact potential of <1µV per channel translates to <0.025ºC error for precision measurements on type K thermocouples.
Datasheet
Description
The 7057A is a switch card from Keithley. Additional Features: Cold junction compensated 2-pole Form A <1µV of switch contact potential Permits monitoring of up to nine thermocouples or other transducers The nine signal channels use a guarded 2-pole configuration An isothermal block provides electrical isolation up to 42V while assuring excellent thermal conductivity between cold junction terminations A sensing device mounted in the isothermal block monitors the cold junction and outputs a calibrated reference voltage that is linearly related to the temperature The Keithley 7057A, Scanner Card, provides a higher change in reference output for improved cold junction sensitivity. Formulae for converting the voltage outputs of all of the most popular thermocouple types are included in the manual. The contact potential of <1µV per channel translates to <0.025ºC error for precision measurements on type K thermocouples.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Card 7057A
The 7057A is a switch card from Keithley. Additional Features: Cold junction compensated 2-pole Form A <1µV of switch contact potential Permits monitoring of up to nine thermocouples or other transducers The nine signal channels use a guarded 2-pole configuration An isothermal block provides electrical isolation up to 42V while assuring excellent thermal conductivity between cold junction terminations A sensing device mounted in the isothermal block monitors the cold junction and outputs a calibrated reference voltage that is linearly related to the temperature The Keithley 7057A, Scanner Card, provides a higher change in reference output for improved cold junction sensitivity. Formulae for converting the voltage outputs of all of the most popular thermocouple types are included in the manual. The contact potential of <1µV per channel translates to <0.025ºC error for precision measurements on type K thermocouples.

The 7057A is a switch card from Keithley.

Additional Features:

  • Cold junction compensated
  • 2-pole Form A
  • <1µV of switch contact potential
  • Permits monitoring of up to nine thermocouples or other transducers
  • The nine signal channels use a guarded 2-pole configuration
  • An isothermal block provides electrical isolation up to 42V while assuring excellent thermal conductivity between cold junction terminations
  • A sensing device mounted in the isothermal block monitors the cold junction and outputs a calibrated reference voltage that is linearly related to the temperature

The Keithley 7057A, Scanner Card, provides a higher change in reference output for improved cold junction sensitivity. Formulae for converting the voltage outputs of all of the most popular thermocouple types are included in the manual. The contact potential of <1µV per channel translates to <0.025ºC error for precision measurements on type K thermocouples.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 7057A
Product Name Switch Card
Unlock Full Specs
to access all available technical data

Similar Products