Keithley Instruments, Inc. Switch Card 7056

Description
The 7056 is a switch card from Keithley. Additional Features: 20- or 10-channel scanner configuration 1-pole in 20-channel mode, 2-pole in 10-channel mode Screw terminal connections on quick disconnect card The Keithley 7056 is a cost-effective and versatile solution to relay switching applications. Each channel of the card has two Form A (SPNO) contacts. The switch may be wired for either 2-pole or 1-pole switching through the selection of the appropriate output. In 1-pole operation, channels HI and LO operate as independent, isolated inputs, thereby effectively doubling the number of input channels. With this card, even and odd numbered channels cannot be closed at the same time in the 20-channel mode.
Datasheet
Description
The 7056 is a switch card from Keithley. Additional Features: 20- or 10-channel scanner configuration 1-pole in 20-channel mode, 2-pole in 10-channel mode Screw terminal connections on quick disconnect card The Keithley 7056 is a cost-effective and versatile solution to relay switching applications. Each channel of the card has two Form A (SPNO) contacts. The switch may be wired for either 2-pole or 1-pole switching through the selection of the appropriate output. In 1-pole operation, channels HI and LO operate as independent, isolated inputs, thereby effectively doubling the number of input channels. With this card, even and odd numbered channels cannot be closed at the same time in the 20-channel mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Card 7056
The 7056 is a switch card from Keithley. Additional Features: 20- or 10-channel scanner configuration 1-pole in 20-channel mode, 2-pole in 10-channel mode Screw terminal connections on quick disconnect card The Keithley 7056 is a cost-effective and versatile solution to relay switching applications. Each channel of the card has two Form A (SPNO) contacts. The switch may be wired for either 2-pole or 1-pole switching through the selection of the appropriate output. In 1-pole operation, channels HI and LO operate as independent, isolated inputs, thereby effectively doubling the number of input channels. With this card, even and odd numbered channels cannot be closed at the same time in the 20-channel mode.

The 7056 is a switch card from Keithley.

Additional Features:

  • 20- or 10-channel scanner configuration
  • 1-pole in 20-channel mode, 2-pole in 10-channel mode
  • Screw terminal connections on quick disconnect card

The Keithley 7056 is a cost-effective and versatile solution to relay switching applications. Each channel of the card has two Form A (SPNO) contacts. The switch may be wired for either 2-pole or 1-pole switching through the selection of the appropriate output. In 1-pole operation, channels HI and LO operate as independent, isolated inputs, thereby effectively doubling the number of input channels. With this card, even and odd numbered channels cannot be closed at the same time in the 20-channel mode.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 7056
Product Name Switch Card
Unlock Full Specs
to access all available technical data