Pomona Electronics Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Pomona 7040

Description
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Pomona - 23J7881 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Pomona
23J7881
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Pomona 23J7881
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Rf Coax Conn, Bnc Plug, 50 Ohm, Cable Rohs Compliant Pomona - 64AH9835 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc Plug, 50 Ohm, Cable Rohs Compliant Pomona
64AH9835
Rf Coax Conn, Bnc Plug, 50 Ohm, Cable Rohs Compliant Pomona 64AH9835
RF COAX CONN, BNC PLUG, 50 OHM, CABLE ROHS COMPLIANT: YES

RF COAX CONN, BNC PLUG, 50 OHM, CABLE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector;50 Ohms;RG-174, RG-188, RG-188A & RG-316;BNC;Gold;Male;Brass - 70197242 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector;50 Ohms;RG-174, RG-188, RG-188A & RG-316;BNC;Gold;Male;Brass
70197242
Connector;50 Ohms;RG-174, RG-188, RG-188A & RG-316;BNC;Gold;Male;Brass 70197242
BNC Connector, 50 Ohms (Nom.) Impedance, Gold Contact Plating Brass body material Brass contact material.

BNC Connector, 50 Ohms (Nom.) Impedance, Gold Contact Plating

  • Brass body material
    Brass contact material.
Supplier's Site
RF Connectors / Coaxial Connectors - 7040 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7040
RF Connectors / Coaxial Connectors 7040
RF Connectors / Coaxial Connectors BNC (M) Crimp 174

RF Connectors / Coaxial Connectors BNC (M) Crimp 174

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 23J7881 64AH9835 70197242 7040
Product Name Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Pomona Rf Coax Conn, Bnc Plug, 50 Ohm, Cable Rohs Compliant Pomona Connector;50 Ohms;RG-174, RG-188, RG-188A & RG-316;BNC;Gold;Male;Brass RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight; Straight Plug Straight Straight
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057631-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
2 suppliers
Cable Connectors - NC2-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 1121108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details