Keithley Instruments, Inc. Data Logger 7037D

Description
The 7037D is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Addtional Features: Mass terminated connection 1A switch rating <100pA offset current <4μV contact potential The Keithley 7037D Single-Pole Relay Switching Card provides 30 independent channels of 1-pole Form A switching, plus 20 digital channels for monitoring and control applications. Each relay channel can switch up to 1A, and offers
Datasheet
Description
The 7037D is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Addtional Features: Mass terminated connection 1A switch rating <100pA offset current <4μV contact potential The Keithley 7037D Single-Pole Relay Switching Card provides 30 independent channels of 1-pole Form A switching, plus 20 digital channels for monitoring and control applications. Each relay channel can switch up to 1A, and offers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger 7037D
The 7037D is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Addtional Features: Mass terminated connection 1A switch rating <100pA offset current <4μV contact potential The Keithley 7037D Single-Pole Relay Switching Card provides 30 independent channels of 1-pole Form A switching, plus 20 digital channels for monitoring and control applications. Each relay channel can switch up to 1A, and offers

The 7037D is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Addtional Features:

  • Mass terminated connection
  • 1A switch rating
  • <100pA offset current
  • <4μV contact potential

The Keithley 7037D Single-Pole Relay Switching Card provides 30 independent channels of 1-pole Form A switching, plus 20 digital channels for monitoring and control applications. Each relay channel can switch up to 1A, and offers

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 7037D
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details