The 7037 is a switch card from Keithley.
Additional Features:
Low contact potential and offset current for minimal effects on low-level signals
High density switching and control
High capacity digital output sink of 250mA
1A pathway current carrying capacity
High isolation resistance >1Gω for minimal load effects
The Keithley 7037 consists of a multi-pin (mass termination) connector card and a relay card. External test circuit connections are made via the 96-pin male DIN connector on the connector card. Keithley offers a variety of optional accessories that can be used to make connections to the connector card.
The Model 7037 has 30 independent channels of single-pole switching. It also has ten independent inputs and outputs for digital I/O capabilities.
The 7037 is a switch card from Keithley.
Additional Features:
- Low contact potential and offset current for minimal effects on low-level signals
- High density switching and control
- High capacity digital output sink of 250mA
- 1A pathway current carrying capacity
- High isolation resistance >1GΩ for minimal load effects
The Keithley 7037 consists of a multi-pin (mass termination) connector card and a relay card. External test circuit connections are made via the 96-pin male DIN connector on the connector card. Keithley offers a variety of optional accessories that can be used to make connections to the connector card.
The Model 7037 has 30 independent channels of single-pole switching. It also has ten independent inputs and outputs for digital I/O capabilities.