The 7036 is a switch card from Keithley.
Additional Features:
Mass terminated connection
1A switch rating
<100pA offset current
<4μV contact potential
The Model 7036 single-pole relay switching cards are well-suited for configuring automated test systems for portable devices. The Model 7036 offers 40 independent channels of 1-pole Form A switching. The 7036 provides a 96-pin mass terminated connector. The D-sub connector version is designed for industrial/productio
n applications where repeated connects/disconnects with external cables are required.
The 7036 is a switch card from Keithley.
Additional Features:
- Mass terminated connection
- 1A switch rating
- <100pA offset current
- <4μV contact potential
The Model 7036 single-pole relay switching cards are well-suited for configuring automated test systems for portable devices. The Model 7036 offers 40 independent channels of 1-pole Form A switching. The 7036 provides a 96-pin mass terminated connector. The D-sub connector version is designed for industrial/production applications where repeated connects/disconnects with external cables are required.