The 7020D is a switch card from Keithley.
Additional Features:
80-bit control–40 in/40 out
Input and output protection
Use internal 5.3V power supply or external power supply
The Keithley 7020-D Digital I/O Interface Cards provide high-density digital input/output capabilities in an easy-to-control form. The 7020-D has 40 independent inputs and 40 independent outputs, so they’re well-suited for monitoring and controlling large automated test applications compactly and cost-effectively.
The 7020-D has two heavy duty 50-pin D-sub connectors at the ends of short cables. The D-sub connector version is designed for industrial/productio
n applications where repeated connects/ disconnects with external cables are required.
The 7020D is a switch card from Keithley.
Additional Features:
- 80-bit control–40 in/40 out
- Input and output protection
- Use internal 5.3V power supply or external power supply
The Keithley 7020-D Digital I/O Interface Cards provide high-density digital input/output capabilities in an easy-to-control form. The 7020-D has 40 independent inputs and 40 independent outputs, so they’re well-suited for monitoring and controlling large automated test applications compactly and cost-effectively.
The 7020-D has two heavy duty 50-pin D-sub connectors at the ends of short cables. The D-sub connector version is designed for industrial/production applications where repeated connects/ disconnects with external cables are required.