The 7020 is a switch card from Keithley.
Additional Features:
80 bit control to 40 in/40 out
Input and output protection
Use internal 5.3V power supply or external power supply
Monitor and control large automated test procedures
Drive relatively high current devices, such as solenoids, relays, and small motors, with either an internal or external power supply to automate processes
The Keithley 7020 Digital I/O Interface Card provides high density digital input/output capabilities in an easy to control form. It provides a 96 pin mass terminated connector. They have 40 independent inputs and 40 independent outputs, so it is well suited for monitoring and controlling large automated test applications compactly and cost effectively.
The 7020 is a switch card from Keithley.
Additional Features:
- 80 bit control to 40 in/40 out
- Input and output protection
- Use internal 5.3V power supply or external power supply
- Monitor and control large automated test procedures
- Drive relatively high current devices, such as solenoids, relays, and small motors, with either an internal or external power supply to automate processes
The Keithley 7020 Digital I/O Interface Card provides high density digital input/output capabilities in an easy to control form. It provides a 96 pin mass terminated connector. They have 40 independent inputs and 40 independent outputs, so it is well suited for monitoring and controlling large automated test applications compactly and cost effectively.