The 7019-C is a switch card from Keithley.
Additional Features:
For high speed production test of resistor networks
Supports Series 2400's 6-wire ω measurements
Dual 3x6 matrix configuration
100,000,000 closure life
<0.5ω contact resistance
200V, 1A rated
The Keithley 7019-C 6-Wire Ohms Matrix Card is specifically designed for automated production testing of resistor network devices in conjunction with the six-wire ohms function of Keithley's Series 2400 SourceMeter instruments and Model 7001 or 7002 Switch Mainframes. When these instruments are combined with the 7019-C in a production test system, the "per element" test time is typically less than 10ms, with maximum speeds typically less than 4ms.
The 7019-C is a switch card from Keithley.
Additional Features:
- For high speed production test of resistor networks
- Supports Series 2400's 6-wire Ω measurements
- Dual 3x6 matrix configuration
- 100,000,000 closure life
- <0.5Ω contact resistance
- 200V, 1A rated
The Keithley 7019-C 6-Wire Ohms Matrix Card is specifically designed for automated production testing of resistor network devices in conjunction with the six-wire ohms function of Keithley's Series 2400 SourceMeter instruments and Model 7001 or 7002 Switch Mainframes. When these instruments are combined with the 7019-C in a production test system, the "per element" test time is typically less than 10ms, with maximum speeds typically less than 4ms.