The 7017 is a switch card from Keithley.
Additional Features:
Dual 1×4, 800 MHz, 50W Multiplexer with SMA Connectors
DC to 800 MHz, 50W, signal switching
<10mW contact resistance variation
The Model 7017 800 MHz Multiplexer Card combines the stability, durability, and bandwidth that high-volume production testing applications demand. Its reed relay design ensures extremely repeatable contact resistance, even when operating at high speeds continuously. With an 800 MHz bandwidth, the 7017 is suitable for switching a wide range of signals, making it a good choice for testing a variety of electronic components and assemblies, from diodes and capacitors to disk drive heads and other electronic subassemblies.
The 7017 is a switch card from Keithley.
Additional Features:
- Dual 1×4, 800 MHz, 50W Multiplexer with SMA Connectors
- DC to 800 MHz, 50W, signal switching
- <10mW contact resistance variation
The Model 7017 800 MHz Multiplexer Card combines the stability, durability, and bandwidth that high-volume production testing applications demand. Its reed relay design ensures extremely repeatable contact resistance, even when operating at high speeds continuously. With an 800 MHz bandwidth, the 7017 is suitable for switching a wide range of signals, making it a good choice for testing a variety of electronic components and assemblies, from diodes and capacitors to disk drive heads and other electronic subassemblies.