Keithley Instruments, Inc. Switch Card 7016A

Description
The 7016A is a switch card from Keithley. Additional Features: Dual 1×4, 2 GHz, 50W Multiplexer with Optional Termination DC to 2 GHz, 50ω, signal switching Off channels can be resistively terminated The Keithley 7016A has two independent bi-directional 1x4 multiplexers for the Models 7001 and 7002 Switch Mainframes. The characteristic impedance of the card is 50ω. Signal connections are made to the card with SMA connectors. Off channels can be resistively terminated. SMB jack connectors, provided on the card, are designed to be used with user-supplied terminators to minimize signal reflection.
Datasheet
Description
The 7016A is a switch card from Keithley. Additional Features: Dual 1×4, 2 GHz, 50W Multiplexer with Optional Termination DC to 2 GHz, 50ω, signal switching Off channels can be resistively terminated The Keithley 7016A has two independent bi-directional 1x4 multiplexers for the Models 7001 and 7002 Switch Mainframes. The characteristic impedance of the card is 50ω. Signal connections are made to the card with SMA connectors. Off channels can be resistively terminated. SMB jack connectors, provided on the card, are designed to be used with user-supplied terminators to minimize signal reflection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Card 7016A
The 7016A is a switch card from Keithley. Additional Features: Dual 1×4, 2 GHz, 50W Multiplexer with Optional Termination DC to 2 GHz, 50ω, signal switching Off channels can be resistively terminated The Keithley 7016A has two independent bi-directional 1x4 multiplexers for the Models 7001 and 7002 Switch Mainframes. The characteristic impedance of the card is 50ω. Signal connections are made to the card with SMA connectors. Off channels can be resistively terminated. SMB jack connectors, provided on the card, are designed to be used with user-supplied terminators to minimize signal reflection.

The 7016A is a switch card from Keithley.

Additional Features:

  • Dual 1×4, 2 GHz, 50W Multiplexer with Optional Termination
  • DC to 2 GHz, 50Ω, signal switching
  • Off channels can be resistively terminated

The Keithley 7016A has two independent bi-directional 1x4 multiplexers for the Models 7001 and 7002 Switch Mainframes. The characteristic impedance of the card is 50Ω. Signal connections are made to the card with SMA connectors. Off channels can be resistively terminated. SMB jack connectors, provided on the card, are designed to be used with user-supplied terminators to minimize signal reflection.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 7016A
Product Name Switch Card
Unlock Full Specs
to access all available technical data