OTT WAD 200 - Weighing Rain Gauge with automatic drain. The OTT WAD 200 is a weighing rain gauge combined with a self-emptying weighing rain sensor specifically designed for the use in subtropical and tropical climates. Utilizing a highly sensitive measuring principle this precipitation gauge meets the requirements from the WMO guidelines. Additionally, the OTT WAD delivers accurate measured values in real time for both quantity and intensity of liquid precipitation in the range of 0.001 to 720 mm/h.
Markets:
Benefits
Unattended use in suptropical and tropical climate zones
The OTT WAD 200 is a weighing rain gauge combined with a self-emptying weighing rain sensor.
Meets WMO guide No.8
Design and construction of weighing precipitation gauge with embeded high sensitive load cell in combination of tipping bucket.
Accuracy better than +- 3% in entire insity range of 28,4 inch/h (720 mm/h)
Real time intensity and cumulative precipitation
Real time weight measurement with applied real time algorithm for compensation of wind and temperature induced error
Calibration according national standards
| OTT Hydromet | |
|---|---|
| Product Category | Weather Instruments |
| Product Number | 7011000095 |
| Product Name | OTT WAD 200 |
| Device Classification | Sensor Only |