Fluke Pressure Sensor 700PD4

Description
The 700PD4 is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Display pressure readings in any of 10 different pressure units you specify in the calibrator setup Rugged urethane molded case protects the module from rough handling and harsh conditions Features internal temperature compensation from 0º C to 50º C for full-accuracy performance Includes NIST-traceable calibration certificate Module can be calibrated locally using the Fluke 700PCK Pressure Calibration Kit, a PC, and a precision pressure source One year warranty
Description
The 700PD4 is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Display pressure readings in any of 10 different pressure units you specify in the calibrator setup Rugged urethane molded case protects the module from rough handling and harsh conditions Features internal temperature compensation from 0º C to 50º C for full-accuracy performance Includes NIST-traceable calibration certificate Module can be calibrated locally using the Fluke 700PCK Pressure Calibration Kit, a PC, and a precision pressure source One year warranty

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - 700PD4 - ValueTronics International, Inc.
Elgin, IL, USA
Pressure Sensor
700PD4
Pressure Sensor 700PD4
The 700PD4 is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Display pressure readings in any of 10 different pressure units you specify in the calibrator setup Rugged urethane molded case protects the module from rough handling and harsh conditions Features internal temperature compensation from 0º C to 50º C for full-accuracy performance Includes NIST-traceable calibration certificate Module can be calibrated locally using the Fluke 700PCK Pressure Calibration Kit, a PC, and a precision pressure source One year warranty

The 700PD4 is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses.

Additional Features:

  • Display pressure readings in any of 10 different pressure units you specify in the calibrator setup
  • Rugged urethane molded case protects the module from rough handling and harsh conditions
  • Features internal temperature compensation from 0º C to 50º C for full-accuracy performance
  • Includes NIST-traceable calibration certificate
  • Module can be calibrated locally using the Fluke 700PCK Pressure Calibration Kit, a PC, and a precision pressure source
  • One year warranty
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Pressure Gauges
Product Number 700PD4
Product Name Pressure Sensor
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Tester, Manhole, Bladder Style, 36
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details