Fluke Pressure Sensor 700P06EX

Description
The 700P06EX is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: 100 psi/690 kPa Resolution: 0.01/0.07 Reference Uncertainty (23 ± 3° C): 0.025% Total Uncertainty 1 year: 0.050 High Side Media: 316 SS Low Side Media: Dry Display pressure readings in any of 10 different pressure units you specify in the calibrator setup Rugged urethane molded case protects the module from rough handling and harsh conditions Features internal temperature compensation from 0º C to 50º C for full-accuracy performance Includes NIST-traceable calibration certificate Module can be calibrated locally using the Fluke 700PCK Pressure Calibration Kit, a PC, and a precision pressure source Certified by CSA: I.S. Class I, Div 1, Groups A-D T4, Ta = 0 °C to 50 °C ATEX II 1G EEx ia IIC T4 Compliant One year warranty
Description
The 700P06EX is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: 100 psi/690 kPa Resolution: 0.01/0.07 Reference Uncertainty (23 ± 3° C): 0.025% Total Uncertainty 1 year: 0.050 High Side Media: 316 SS Low Side Media: Dry Display pressure readings in any of 10 different pressure units you specify in the calibrator setup Rugged urethane molded case protects the module from rough handling and harsh conditions Features internal temperature compensation from 0º C to 50º C for full-accuracy performance Includes NIST-traceable calibration certificate Module can be calibrated locally using the Fluke 700PCK Pressure Calibration Kit, a PC, and a precision pressure source Certified by CSA: I.S. Class I, Div 1, Groups A-D T4, Ta = 0 °C to 50 °C ATEX II 1G EEx ia IIC T4 Compliant One year warranty

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - 700P06EX - ValueTronics International, Inc.
Elgin, IL, USA
Pressure Sensor
700P06EX
Pressure Sensor 700P06EX
The 700P06EX is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: 100 psi/690 kPa Resolution: 0.01/0.07 Reference Uncertainty (23 ± 3° C): 0.025% Total Uncertainty 1 year: 0.050 High Side Media: 316 SS Low Side Media: Dry Display pressure readings in any of 10 different pressure units you specify in the calibrator setup Rugged urethane molded case protects the module from rough handling and harsh conditions Features internal temperature compensation from 0º C to 50º C for full-accuracy performance Includes NIST-traceable calibration certificate Module can be calibrated locally using the Fluke 700PCK Pressure Calibration Kit, a PC, and a precision pressure source Certified by CSA: I.S. Class I, Div 1, Groups A-D T4, Ta = 0 °C to 50 °C ATEX II 1G EEx ia IIC T4 Compliant One year warranty

The 700P06EX is a new Pressure Sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses.

Additional Features:

  • Range: 100 psi/690 kPa
  • Resolution: 0.01/0.07
  • Reference Uncertainty (23 ± 3° C): 0.025%
  • Total Uncertainty 1 year: 0.050
  • High Side Media: 316 SS
  • Low Side Media: Dry
  • Display pressure readings in any of 10 different pressure units you specify in the calibrator setup
  • Rugged urethane molded case protects the module from rough handling and harsh conditions
  • Features internal temperature compensation from 0º C to 50º C for full-accuracy performance
  • Includes NIST-traceable calibration certificate
  • Module can be calibrated locally using the Fluke 700PCK Pressure Calibration Kit, a PC, and a precision pressure source
  • Certified by CSA: I.S. Class I, Div 1, Groups A-D T4, Ta = 0 °C to 50 °C
  • ATEX II 1G EEx ia IIC T4 Compliant
  • One year warranty
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Pressure Gauges
Product Number 700P06EX
Product Name Pressure Sensor
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge 0 - 60 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details
Pressure Gauges - 2207969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 5802 psi (0.0 to 4083 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure gauge kit - DPA-100-10-MA-SET - Festo Corporation
Specs
Type Gauge
Working Pressure Range 145 psi (102 m H2O)
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details