Fluke Pressure Sensor 700G29

Description
The 700G29 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: -14 psi to 3000 psi, -0.97 bar to 200 bar Resolution: 0.1 psi, 0.01 bar Accuracy: Positive pressure: ± 0.05 % FS, Vacuum: ± 0.1 % FS Burst pressure: 10000 psi, 690 bar Reference class models with 0.025% accuracy Compatible with most Hydraulic and Pneumatic Test Pumps Bright backlit display for easy viewing of pressure measurements Rugged, durable design with protective holster High accuracy, 0.05% total measurement uncertainty for one year Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2 hydraulic pump Log up to 8,493 pressure measurements to memory (requires 700G/TRACK software) Work safely in classified areas known to include explosive gasses CSA: Class 1, Div 2, Groups A-D rating ATEX rating: II 3 G Ex nA IIB T6 Included accessories: Manual on CD-ROM in 14 languages, Traceable certificate of calibration, 1/4" NPT to 1/4" ISO adapter Three-year warranty promises long term value for the investment With best-in-class accuracy and measurements, the Fluke 700G series precision pressure test gauges were designed to handle all of your pressure calibration needs. The 700G series pressure test gauges are rugged and easy to use, with twenty three models ranging from ±10 inH2O/20 mbar to 10,000 psi/690 bar including absolute pressure ranges. When combined with the Fluke 700PTPK or 700HTPK you’ve got a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2 hydraulic pump.
Datasheet
Description
The 700G29 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: -14 psi to 3000 psi, -0.97 bar to 200 bar Resolution: 0.1 psi, 0.01 bar Accuracy: Positive pressure: ± 0.05 % FS, Vacuum: ± 0.1 % FS Burst pressure: 10000 psi, 690 bar Reference class models with 0.025% accuracy Compatible with most Hydraulic and Pneumatic Test Pumps Bright backlit display for easy viewing of pressure measurements Rugged, durable design with protective holster High accuracy, 0.05% total measurement uncertainty for one year Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2 hydraulic pump Log up to 8,493 pressure measurements to memory (requires 700G/TRACK software) Work safely in classified areas known to include explosive gasses CSA: Class 1, Div 2, Groups A-D rating ATEX rating: II 3 G Ex nA IIB T6 Included accessories: Manual on CD-ROM in 14 languages, Traceable certificate of calibration, 1/4" NPT to 1/4" ISO adapter Three-year warranty promises long term value for the investment With best-in-class accuracy and measurements, the Fluke 700G series precision pressure test gauges were designed to handle all of your pressure calibration needs. The 700G series pressure test gauges are rugged and easy to use, with twenty three models ranging from ±10 inH2O/20 mbar to 10,000 psi/690 bar including absolute pressure ranges. When combined with the Fluke 700PTPK or 700HTPK you’ve got a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2 hydraulic pump.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - 700G29 - ValueTronics International, Inc.
Elgin, IL, USA
Pressure Sensor
700G29
Pressure Sensor 700G29
The 700G29 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: -14 psi to 3000 psi, -0.97 bar to 200 bar Resolution: 0.1 psi, 0.01 bar Accuracy: Positive pressure: ± 0.05 % FS, Vacuum: ± 0.1 % FS Burst pressure: 10000 psi, 690 bar Reference class models with 0.025% accuracy Compatible with most Hydraulic and Pneumatic Test Pumps Bright backlit display for easy viewing of pressure measurements Rugged, durable design with protective holster High accuracy, 0.05% total measurement uncertainty for one year Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2 hydraulic pump Log up to 8,493 pressure measurements to memory (requires 700G/TRACK software) Work safely in classified areas known to include explosive gasses CSA: Class 1, Div 2, Groups A-D rating ATEX rating: II 3 G Ex nA IIB T6 Included accessories: Manual on CD-ROM in 14 languages, Traceable certificate of calibration, 1/4" NPT to 1/4" ISO adapter Three-year warranty promises long term value for the investment With best-in-class accuracy and measurements, the Fluke 700G series precision pressure test gauges were designed to handle all of your pressure calibration needs. The 700G series pressure test gauges are rugged and easy to use, with twenty three models ranging from ±10 inH2O/20 mbar to 10,000 psi/690 bar including absolute pressure ranges. When combined with the Fluke 700PTPK or 700HTPK you’ve got a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2 hydraulic pump.

The 700G29 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses.

Additional Features:

  • Range: -14 psi to 3000 psi, -0.97 bar to 200 bar
  • Resolution: 0.1 psi, 0.01 bar
  • Accuracy: Positive pressure: ± 0.05 % FS, Vacuum: ± 0.1 % FS
  • Burst pressure: 10000 psi, 690 bar
  • Reference class models with 0.025% accuracy
  • Compatible with most Hydraulic and Pneumatic Test Pumps
  • Bright backlit display for easy viewing of pressure measurements
  • Rugged, durable design with protective holster
  • High accuracy, 0.05% total measurement uncertainty for one year
  • Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2 hydraulic pump
  • Log up to 8,493 pressure measurements to memory (requires 700G/TRACK software)
  • Work safely in classified areas known to include explosive gasses
  • CSA: Class 1, Div 2, Groups A-D rating
  • ATEX rating: II 3 G Ex nA IIB T6
  • Included accessories: Manual on CD-ROM in 14 languages, Traceable certificate of calibration, 1/4" NPT to 1/4" ISO adapter
  • Three-year warranty promises long term value for the investment

With best-in-class accuracy and measurements, the Fluke 700G series precision pressure test gauges were designed to handle all of your pressure calibration needs. The 700G series pressure test gauges are rugged and easy to use, with twenty three models ranging from ±10 inH2O/20 mbar to 10,000 psi/690 bar including absolute pressure ranges. When combined with the Fluke 700PTPK or 700HTPK you’ve got a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2 hydraulic pump.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Digital Pressure Gauges
Product Number 700G29
Product Name Pressure Sensor
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
Accuracy 2 ±% FS
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details
Digital Pressure Gauge Test Kit -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Operating Temperature 14 to 122 F (-10 to 50 C)
Accuracy 0.5000 ±% FS
View Details