Keithley Instruments, Inc. Test/Meter Accessory Module 7001

Description
DISCONTINUED BY MANUFACTURER, SWITCH MAINFRAME, MODEL 7001, CHANNELS - 80, INPUT - 250 V MAX, 1 AMP MAX, BANDWIDTH - 100 MHZ, 2 CARD SLOTS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, SWITCH MAINFRAME, MODEL 7001, CHANNELS - 80, INPUT - 250 V MAX, 1 AMP MAX, BANDWIDTH - 100 MHZ, 2 CARD SLOTS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test/Meter Accessory Module - 42832949 - Radwell International
Willingboro, NJ, United States
Test/Meter Accessory Module
42832949
Test/Meter Accessory Module 42832949
DISCONTINUED BY MANUFACTURER, SWITCH MAINFRAME, MODEL 7001, CHANNELS - 80, INPUT - 250 V MAX, 1 AMP MAX, BANDWIDTH - 100 MHZ, 2 CARD SLOTS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SWITCH MAINFRAME, MODEL 7001, CHANNELS - 80, INPUT - 250 V MAX, 1 AMP MAX, BANDWIDTH - 100 MHZ, 2 CARD SLOTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch Mainframe - 7001 - ValueTronics International, Inc.
Elgin, IL, USA
Switch Mainframe
7001
Switch Mainframe 7001
The 7001 is a switch mainframe from Keithley. Additional Features: DC, RF, and optical switch capability Supports industry’s broadest range of signals Integrates easily with DMM and SourceMeter® instruments Full channel status display 2 card slots Supports more than 30 switch/control cards Built-in scan control eliminates the need for the computer to control every step of the test procedure. Simply program the Keithley 7001 to control channel spacing, scan spacing, and the number of scans. A built-in non-volatile memory stores up to 100 complete switch patterns. You can include these memory locations as part of the scan list. The Keithley 7001 is a half-rack, high density, two-slot mainframe that supports the widest range of signals in the test and measurement industry. DC switching capabilities from nanovolts to 1100V and femtoamps to 5A, as well as RF and optical switch support, make this a versatile production test tool for a wide array of applications. Each slot of the unit can accommodate up to 40 channels. This means fewer switch cards are required, reducing the amount of switching hardware needed. Higher density also provides extra capacity and flexibility.

The 7001 is a switch mainframe from Keithley.

Additional Features:

  • DC, RF, and optical switch capability
  • Supports industry’s broadest range of signals
  • Integrates easily with DMM and SourceMeter® instruments
  • Full channel status display
  • 2 card slots
  • Supports more than 30 switch/control cards

Built-in scan control eliminates the need for the computer to control every step of the test procedure. Simply program the Keithley 7001 to control channel spacing, scan spacing, and the number of scans. A built-in non-volatile memory stores up to 100 complete switch patterns. You can include these memory locations as part of the scan list.

The Keithley 7001 is a half-rack, high density, two-slot mainframe that supports the widest range of signals in the test and measurement industry. DC switching capabilities from nanovolts to 1100V and femtoamps to 5A, as well as RF and optical switch support, make this a versatile production test tool for a wide array of applications.

Each slot of the unit can accommodate up to 40 channels. This means fewer switch cards are required, reducing the amount of switching hardware needed. Higher density also provides extra capacity and flexibility.

Supplier's Site Datasheet

Technical Specifications

  Radwell International ValueTronics International, Inc.
Product Category Uncategorized Products Uncategorized Products
Product Number 42832949 7001
Product Name Test/Meter Accessory Module Switch Mainframe
Unlock Full Specs
to access all available technical data