Fluke Current Shunt 700-IV

Description
The 700-IV is a current shunt from Fluke. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops. Additional Features: Input current range: 0 to 55 mA DC Conversion factor: 1 mA in converts to 10 mV out Accuracy (Note): ±0.025% of input Calibration interval: 1 year Input resistance: 250ω Nominal Output resistance: 10ω Nominal Maximum voltage input: 30V DC The Fluke 700-IV Current Shunt is used with the 741 or 743 Documenting Process Calibrator to measure and source current simultaneously.
Description
The 700-IV is a current shunt from Fluke. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops. Additional Features: Input current range: 0 to 55 mA DC Conversion factor: 1 mA in converts to 10 mV out Accuracy (Note): ±0.025% of input Calibration interval: 1 year Input resistance: 250ω Nominal Output resistance: 10ω Nominal Maximum voltage input: 30V DC The Fluke 700-IV Current Shunt is used with the 741 or 743 Documenting Process Calibrator to measure and source current simultaneously.

Suppliers

Company
Product
Description
Supplier Links
Current Shunt - 700-IV - ValueTronics International, Inc.
Elgin, IL, USA
Current Shunt
700-IV
Current Shunt 700-IV
The 700-IV is a current shunt from Fluke. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops. Additional Features: Input current range: 0 to 55 mA DC Conversion factor: 1 mA in converts to 10 mV out Accuracy (Note): ±0.025% of input Calibration interval: 1 year Input resistance: 250ω Nominal Output resistance: 10ω Nominal Maximum voltage input: 30V DC The Fluke 700-IV Current Shunt is used with the 741 or 743 Documenting Process Calibrator to measure and source current simultaneously.

The 700-IV is a current shunt from Fluke. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops.

Additional Features:

  • Input current range: 0 to 55 mA DC
  • Conversion factor: 1 mA in converts to 10 mV out
  • Accuracy (Note): ±0.025% of input
  • Calibration interval: 1 year
  • Input resistance: 250Ω Nominal
  • Output resistance: 10Ω Nominal
  • Maximum voltage input: 30V DC

The Fluke 700-IV Current Shunt is used with the 741 or 743 Documenting Process Calibrator to measure and source current simultaneously.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 700-IV
Product Name Current Shunt
Unlock Full Specs
to access all available technical data