Pomona Electronics Binding Posts 6884

Description
Binding Post Connector Standard, Dual Fluted Black, Red Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard, Dual Fluted Black, Red Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1713-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1713-ND
Binding Posts 501-1713-ND
Binding Post Connector Standard, Dual Fluted Black, Red Nickel

Binding Post Connector Standard, Dual Fluted Black, Red Nickel

Buy Now Datasheet
Double Binding Post W/ Base, 30A, 12Awg; Product Range Pomona - 02J8384 - Newark, An Avnet Company
Chicago, IL, United States
Double Binding Post W/ Base, 30A, 12Awg; Product Range Pomona
02J8384
Double Binding Post W/ Base, 30A, 12Awg; Product Range Pomona 02J8384
DOUBLE BINDING POST W/ BASE, 30A, 12AWG; Product Range:-; Current Rating:30A; Voltage Rating:500V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

DOUBLE BINDING POST W/ BASE, 30A, 12AWG; Product Range:-; Current Rating:30A; Voltage Rating:500V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Binding Post, Dbl, 30A, Turret, Blk/red; Product Range Pomona - 51X2214 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Dbl, 30A, Turret, Blk/red; Product Range Pomona
51X2214
Binding Post, Dbl, 30A, Turret, Blk/red; Product Range Pomona 51X2214
BINDING POST, DBL, 30A, TURRET, BLK/RED; Product Range:-; Current Rating:30A; Voltage Rating:500V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass; SVHC:No RoHS Compliant: Yes

BINDING POST, DBL, 30A, TURRET, BLK/RED; Product Range:-; Current Rating:30A; Voltage Rating:500V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass; SVHC:No RoHS Compliant: Yes

Supplier's Site
Binding Post; Dual Binding Post; 30 A; 500 VDC; Nickel-Plated Brass; Nylon - 70197216 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Dual Binding Post; 30 A; 500 VDC; Nickel-Plated Brass; Nylon
70197216
Binding Post; Dual Binding Post; 30 A; 500 VDC; Nickel-Plated Brass; Nylon 70197216
30 A, 500 VAC Voltage Rating, Dual Binding Posts with Base (Raised Base)s Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality. Features Dual Binding Posts Have A Large Diameter Cross Hole That Allows For Connections to Wires Up to 12 AWG Standard 3⁄4" Spacing Allows Connection to Industry Standard Dual Banana Plugs Two Styles Offered: Standard and Raised Base Versions Slotted Post Heads for Fast and Secure Wire Connection

30 A, 500 VAC Voltage Rating, Dual Binding Posts with Base (Raised Base)s
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Features

  • Dual Binding Posts Have A Large Diameter Cross Hole That Allows For Connections to Wires Up to 12 AWG
  • Standard 3⁄4" Spacing Allows Connection to Industry Standard Dual Banana Plugs
  • Two Styles Offered: Standard and Raised Base Versions
  • Slotted Post Heads for Fast and Secure Wire Connection
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1713-ND 02J8384 70197216
Product Name Binding Posts Double Binding Post W/ Base, 30A, 12Awg; Product Range Pomona Binding Post; Dual Binding Post; 30 A; 500 VDC; Nickel-Plated Brass; Nylon
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers