Pomona Electronics Audio Connectors 6880

Description
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder
Request a Quote Datasheet
Description
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 501-1405-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
501-1405-ND
Audio Connectors 501-1405-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder

Buy Now Datasheet
Connector; RCA Jack; Die Cast Zinc Alloy; Gold Plated Brass; 1; 6.0 mm - 70197197 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; RCA Jack; Die Cast Zinc Alloy; Gold Plated Brass; 1; 6.0 mm
70197197
Connector; RCA Jack; Die Cast Zinc Alloy; Gold Plated Brass; 1; 6.0 mm 70197197
RCA Jack Connector, Die Cast Zinc Alloy Body, Gold Plated Brass Contact Get high-quality connections that are fast and easy to install. With the advent of HDTV, broadband cable, and sophisticated home entertainment systems, connecting today's CATV systems calls for high-performance parts. The connectors you once installed for analog cable TV don't stand up to today's high bandwidth requirements. Pomona F connectors offer professional performance along with extremely easy connections. You can quickly install the new push-on style Fs without a crimp tool. You'll save time, yet your connections will withstand 40 pounds of pull. RCA plug, jack, and splitter make connections easy. Connector outer cable diameter 6.0 mm.

RCA Jack Connector, Die Cast Zinc Alloy Body, Gold Plated Brass Contact
Get high-quality connections that are fast and easy to install. With the advent of HDTV, broadband cable, and sophisticated home entertainment systems, connecting today's CATV systems calls for high-performance parts. The connectors you once installed for analog cable TV don't stand up to today's high bandwidth requirements. Pomona F connectors offer professional performance along with extremely easy connections. You can quickly install the new push-on style Fs without a crimp tool. You'll save time, yet your connections will withstand 40 pounds of pull.
RCA plug, jack, and splitter make connections easy.
Connector outer cable diameter 6.0 mm.

Supplier's Site
Connector, Rca/phono, Jack, 1 Position; No. Of Contacts Pomona - 02J8380 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 1 Position; No. Of Contacts Pomona
02J8380
Connector, Rca/phono, Jack, 1 Position; No. Of Contacts Pomona 02J8380
CONNECTOR, RCA/PHONO, JACK, 1 POSITION; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Body Material:Brass RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 1 POSITION; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Body Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1405-ND 70197197 02J8380
Product Name Audio Connectors Connector; RCA Jack; Die Cast Zinc Alloy; Gold Plated Brass; 1; 6.0 mm Connector, Rca/phono, Jack, 1 Position; No. Of Contacts Pomona
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products