Pomona Electronics Plug, Phone; 16 AWG; Solder; 45 lbs. (Typ.); 0.118 to 0.236; Black-Nickel 6873

Description
45 lbs. (Typ.) Pull Strength, Black-Nickel Plating, Length 3.55 in., Phone Plug Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. High-end audio applications also require greater interconnectivity to a multitude of systems, from mixers to home entertainment systems. Pomona offers a wide variety of audio interconnects and adapters for the audio professional. Do-It-Yourself 1⁄4" (Stereo and Mono) and RCA Plugs and Jacks Designed for Easy Connection Versatile 1⁄4" to RCA Adapters to Attach Two Different Cable Types Handy RCA Splitter (F/M/F) Makes Life Easier
Description
45 lbs. (Typ.) Pull Strength, Black-Nickel Plating, Length 3.55 in., Phone Plug Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. High-end audio applications also require greater interconnectivity to a multitude of systems, from mixers to home entertainment systems. Pomona offers a wide variety of audio interconnects and adapters for the audio professional. Do-It-Yourself 1⁄4" (Stereo and Mono) and RCA Plugs and Jacks Designed for Easy Connection Versatile 1⁄4" to RCA Adapters to Attach Two Different Cable Types Handy RCA Splitter (F/M/F) Makes Life Easier

Suppliers

Company
Product
Description
Supplier Links
Plug, Phone; 16 AWG; Solder; 45 lbs. (Typ.); 0.118 to 0.236; Black-Nickel - 70197190 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; 16 AWG; Solder; 45 lbs. (Typ.); 0.118 to 0.236; Black-Nickel
70197190
Plug, Phone; 16 AWG; Solder; 45 lbs. (Typ.); 0.118 to 0.236; Black-Nickel 70197190
45 lbs. (Typ.) Pull Strength, Black-Nickel Plating, Length 3.55 in., Phone Plug Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. High-end audio applications also require greater interconnectivity to a multitude of systems, from mixers to home entertainment systems. Pomona offers a wide variety of audio interconnects and adapters for the audio professional. Do-It-Yourself 1⁄4" (Stereo and Mono) and RCA Plugs and Jacks Designed for Easy Connection Versatile 1⁄4" to RCA Adapters to Attach Two Different Cable Types Handy RCA Splitter (F/M/F) Makes Life Easier

45 lbs. (Typ.) Pull Strength, Black-Nickel Plating, Length 3.55 in., Phone Plug
Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional.
High-end audio applications also require greater interconnectivity to a multitude of systems, from mixers to home entertainment systems. Pomona offers a wide variety of audio interconnects and adapters for the audio professional.

  • Do-It-Yourself 1⁄4" (Stereo and Mono) and RCA Plugs and Jacks Designed for Easy Connection
  • Versatile 1⁄4" to RCA Adapters to Attach Two Different Cable Types
  • Handy RCA Splitter (F/M/F) Makes Life Easier
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197190
Product Name Plug, Phone; 16 AWG; Solder; 45 lbs. (Typ.); 0.118 to 0.236; Black-Nickel
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40832-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110576 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
Audio Socket, Shld, 3.5Mm, 3Pos, Solder; No. Of Contacts Schurter - 50H2487 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting Chassis Mount
View Details