Pomona Electronics Adapter, XLR; XLR (M/M); Nickel Plated Brass; Black 6864

Description
Die Cast Zinc Alloy with Tarnish Resistant Nickel-Plating Body, XLR⁄1⁄2 ” Adapters Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Features Variety of XLR to XLR and XLR to 1⁄4" Adapters to Suit Your Specific Connection Needs XLR to XLR Coupler Allows a Fast, Easy and Secure Method to Increase Cable Lengths XLR to 1⁄4" Phone Converter Allows for a Fast and Easy Way to Combine Two Different Cable Types Materials XLR Body: Die Cast Zinc Alloy with Tarnish Resistant Nickel Plating XLR Center Contacts: Brass with Nickel Plating 1⁄4" Plug: Brass with Tarnish Resistant Nickel Plating
Description
Die Cast Zinc Alloy with Tarnish Resistant Nickel-Plating Body, XLR⁄1⁄2 ” Adapters Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Features Variety of XLR to XLR and XLR to 1⁄4" Adapters to Suit Your Specific Connection Needs XLR to XLR Coupler Allows a Fast, Easy and Secure Method to Increase Cable Lengths XLR to 1⁄4" Phone Converter Allows for a Fast and Easy Way to Combine Two Different Cable Types Materials XLR Body: Die Cast Zinc Alloy with Tarnish Resistant Nickel Plating XLR Center Contacts: Brass with Nickel Plating 1⁄4" Plug: Brass with Tarnish Resistant Nickel Plating

Suppliers

Company
Product
Description
Supplier Links
Adapter, XLR; XLR (M/M); Nickel Plated Brass; Black - 70197188 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, XLR; XLR (M/M); Nickel Plated Brass; Black
70197188
Adapter, XLR; XLR (M/M); Nickel Plated Brass; Black 70197188
Die Cast Zinc Alloy with Tarnish Resistant Nickel-Plating Body, XLR⁄1⁄2 ” Adapters Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Features Variety of XLR to XLR and XLR to 1⁄4" Adapters to Suit Your Specific Connection Needs XLR to XLR Coupler Allows a Fast, Easy and Secure Method to Increase Cable Lengths XLR to 1⁄4" Phone Converter Allows for a Fast and Easy Way to Combine Two Different Cable Types Materials XLR Body: Die Cast Zinc Alloy with Tarnish Resistant Nickel Plating XLR Center Contacts: Brass with Nickel Plating 1⁄4" Plug: Brass with Tarnish Resistant Nickel Plating

Die Cast Zinc Alloy with Tarnish Resistant Nickel-Plating Body, XLR⁄1⁄2 ” Adapters
Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional.
Features

  • Variety of XLR to XLR and XLR to 1⁄4" Adapters to Suit Your Specific Connection Needs
  • XLR to XLR Coupler Allows a Fast, Easy and Secure Method to Increase Cable Lengths
  • XLR to 1⁄4" Phone Converter Allows for a Fast and Easy Way to Combine Two Different Cable Types

    Materials

  • XLR Body: Die Cast Zinc Alloy with Tarnish Resistant Nickel Plating
  • XLR Center Contacts: Brass with Nickel Plating
  • 1⁄4" Plug: Brass with Tarnish Resistant Nickel Plating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197188
Product Name Adapter, XLR; XLR (M/M); Nickel Plated Brass; Black
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers