Pomona Electronics Connector; Pin; Die Cast Zinc Alloy; Tin Plated Bronze 6855

Description
5 Contacts, XLR (M) 5-pin Rectangular Flanged Panel Mount Connectors Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. 3-pin XLR panel mount receptacle with sturdy all metal one-piece design with solder cup terminations. Low contact resistance and front mountable. Materials : Housing Is Die-Cast Zinc Alloy Contacts Are Bronze with Tin Finish (Ground Tab Is Steel) Steel ground tag. 5 Milliohms (max.) contact resistance. 1500 VDC dielectric strength. 18 AWG (max.) wire size.
Description
5 Contacts, XLR (M) 5-pin Rectangular Flanged Panel Mount Connectors Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. 3-pin XLR panel mount receptacle with sturdy all metal one-piece design with solder cup terminations. Low contact resistance and front mountable. Materials : Housing Is Die-Cast Zinc Alloy Contacts Are Bronze with Tin Finish (Ground Tab Is Steel) Steel ground tag. 5 Milliohms (max.) contact resistance. 1500 VDC dielectric strength. 18 AWG (max.) wire size.

Suppliers

Company
Product
Description
Supplier Links
Connector; Pin; Die Cast Zinc Alloy; Tin Plated Bronze - 70197183 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Pin; Die Cast Zinc Alloy; Tin Plated Bronze
70197183
Connector; Pin; Die Cast Zinc Alloy; Tin Plated Bronze 70197183
5 Contacts, XLR (M) 5-pin Rectangular Flanged Panel Mount Connectors Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. 3-pin XLR panel mount receptacle with sturdy all metal one-piece design with solder cup terminations. Low contact resistance and front mountable. Materials : Housing Is Die-Cast Zinc Alloy Contacts Are Bronze with Tin Finish (Ground Tab Is Steel) Steel ground tag. 5 Milliohms (max.) contact resistance. 1500 VDC dielectric strength. 18 AWG (max.) wire size.

5 Contacts, XLR (M) 5-pin Rectangular Flanged Panel Mount Connectors
Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional.
3-pin XLR panel mount receptacle with sturdy all metal one-piece design with solder cup terminations. Low contact resistance and front mountable.
Materials :

  • Housing Is Die-Cast Zinc Alloy
  • Contacts Are Bronze with Tin Finish (Ground Tab Is Steel)
    Steel ground tag. 5 Milliohms (max.) contact resistance. 1500 VDC dielectric strength. 18 AWG (max.) wire size.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197183
Product Name Connector; Pin; Die Cast Zinc Alloy; Tin Plated Bronze
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal - 190838-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details