Pomona Electronics Connector; Pin; Die Cast Zinc Alloy; Tin Plated Bronze; 1.43 in.; 0.67 in. 6854

Description
5 Contacts, XLR (F) 5-pin Rectangular Flanged Panel Mount Connectors Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. 3-pin XLR panel mount receptacle with sturdy all metal one-piece design with solder cup terminations. Low contact resistance and front mountable. Materials : Housing Is Die-Cast Zinc Alloy Contacts Are Bronze with Tin Finish (Ground Tab Is Steel) Steel ground tag. 5 Milliohms (max.) contact resistance. 1500 VDC dielectric strength. 18 AWG (max.) wire size.
Description
5 Contacts, XLR (F) 5-pin Rectangular Flanged Panel Mount Connectors Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. 3-pin XLR panel mount receptacle with sturdy all metal one-piece design with solder cup terminations. Low contact resistance and front mountable. Materials : Housing Is Die-Cast Zinc Alloy Contacts Are Bronze with Tin Finish (Ground Tab Is Steel) Steel ground tag. 5 Milliohms (max.) contact resistance. 1500 VDC dielectric strength. 18 AWG (max.) wire size.

Suppliers

Company
Product
Description
Supplier Links
Connector; Pin; Die Cast Zinc Alloy; Tin Plated Bronze; 1.43 in.; 0.67 in. - 70197182 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Pin; Die Cast Zinc Alloy; Tin Plated Bronze; 1.43 in.; 0.67 in.
70197182
Connector; Pin; Die Cast Zinc Alloy; Tin Plated Bronze; 1.43 in.; 0.67 in. 70197182
5 Contacts, XLR (F) 5-pin Rectangular Flanged Panel Mount Connectors Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. 3-pin XLR panel mount receptacle with sturdy all metal one-piece design with solder cup terminations. Low contact resistance and front mountable. Materials : Housing Is Die-Cast Zinc Alloy Contacts Are Bronze with Tin Finish (Ground Tab Is Steel) Steel ground tag. 5 Milliohms (max.) contact resistance. 1500 VDC dielectric strength. 18 AWG (max.) wire size.

5 Contacts, XLR (F) 5-pin Rectangular Flanged Panel Mount Connectors
Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional.
3-pin XLR panel mount receptacle with sturdy all metal one-piece design with solder cup terminations. Low contact resistance and front mountable.
Materials :

  • Housing Is Die-Cast Zinc Alloy
  • Contacts Are Bronze with Tin Finish (Ground Tab Is Steel)
    Steel ground tag. 5 Milliohms (max.) contact resistance. 1500 VDC dielectric strength. 18 AWG (max.) wire size.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197182
Product Name Connector; Pin; Die Cast Zinc Alloy; Tin Plated Bronze; 1.43 in.; 0.67 in.
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details