Pomona Electronics XLR Plug; Pin; 3; Gold Plated Brass; 2.625 in. 6851

Description
3 Number of Contacts, Straight Cord Male Audio Connectors Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Pomona XLR connectors offer an array of performance levels, depending upon the demands of your application. Models 6853 and 6852 are able to withstand over 100 pounds pull force without failure . Pomona XLR connectors offer an enhanced cable retention system for those applications where opens are not an option. XLR Assembly Materials Cable: Low Noise Coaxial Cable XLR Connector Bodies: Die Cast Zinc Alloy with Tarnish Resistant Nickel-Plating XLR Center Contacts: Brass with Nickel Plating Models 6852 and 6853: Black Nickel-Plating for Low Reflection XLR Center Contacts: Brass with Nickel Plating Models 6852 and 6853: Gold Plating Models 5109 and 5110: Silver Plating
Description
3 Number of Contacts, Straight Cord Male Audio Connectors Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Pomona XLR connectors offer an array of performance levels, depending upon the demands of your application. Models 6853 and 6852 are able to withstand over 100 pounds pull force without failure . Pomona XLR connectors offer an enhanced cable retention system for those applications where opens are not an option. XLR Assembly Materials Cable: Low Noise Coaxial Cable XLR Connector Bodies: Die Cast Zinc Alloy with Tarnish Resistant Nickel-Plating XLR Center Contacts: Brass with Nickel Plating Models 6852 and 6853: Black Nickel-Plating for Low Reflection XLR Center Contacts: Brass with Nickel Plating Models 6852 and 6853: Gold Plating Models 5109 and 5110: Silver Plating

Suppliers

Company
Product
Description
Supplier Links
XLR Plug; Pin; 3; Gold Plated Brass; 2.625 in. - 70197176 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Plug; Pin; 3; Gold Plated Brass; 2.625 in.
70197176
XLR Plug; Pin; 3; Gold Plated Brass; 2.625 in. 70197176
3 Number of Contacts, Straight Cord Male Audio Connectors Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Pomona XLR connectors offer an array of performance levels, depending upon the demands of your application. Models 6853 and 6852 are able to withstand over 100 pounds pull force without failure . Pomona XLR connectors offer an enhanced cable retention system for those applications where opens are not an option. XLR Assembly Materials Cable: Low Noise Coaxial Cable XLR Connector Bodies: Die Cast Zinc Alloy with Tarnish Resistant Nickel-Plating XLR Center Contacts: Brass with Nickel Plating Models 6852 and 6853: Black Nickel-Plating for Low Reflection XLR Center Contacts: Brass with Nickel Plating Models 6852 and 6853: Gold Plating Models 5109 and 5110: Silver Plating

3 Number of Contacts, Straight Cord Male Audio Connectors
Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional.
Pomona XLR connectors offer an array of performance levels, depending upon the demands of your application. Models 6853 and 6852 are able to withstand over 100 pounds pull force without failure .
Pomona XLR connectors offer an enhanced cable retention system for those applications where opens are not an option.
XLR Assembly Materials

  • Cable: Low Noise Coaxial Cable
  • XLR Connector Bodies: Die Cast Zinc Alloy with Tarnish Resistant Nickel-Plating
  • XLR Center Contacts: Brass with Nickel Plating
  • Models 6852 and 6853: Black Nickel-Plating for Low Reflection
  • XLR Center Contacts: Brass with Nickel Plating
  • Models 6852 and 6853: Gold Plating
  • Models 5109 and 5110: Silver Plating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197176
Product Name XLR Plug; Pin; 3; Gold Plated Brass; 2.625 in.
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22033-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details