Pomona Electronics Connector; XLR; Die-Cast Zinc Alloy (Body); Gold-Plated Brass; 2.72 in. 6850

Description
XLR Connector, 3 Contacts, Die-Cast Zinc Alloy (Body) Housing Material Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Pomona XLR connectors offer an array of performance levels, depending upon the demands of your application. Models 6853 and 6852 are able to withstand over 100 pounds pull force without failure . Pomona XLR connectors offer an enhanced cable retention system for those applications where opens are not an option. XLR Assembly Materials Cable: Low Noise Coaxial Cable XLR Connector Bodies: Die Cast Zinc Alloy with Tarnish Resistant Nickel-Plating XLR Center Contacts: Brass with Nickel Plating Models 6852 and 6853: Black Nickel-Plating for Low Reflection XLR Center Contacts: Brass with Nickel Plating Models 6852 and 6853: Gold Plating Models 5109 and 5110: Silver Plating
Description
XLR Connector, 3 Contacts, Die-Cast Zinc Alloy (Body) Housing Material Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Pomona XLR connectors offer an array of performance levels, depending upon the demands of your application. Models 6853 and 6852 are able to withstand over 100 pounds pull force without failure . Pomona XLR connectors offer an enhanced cable retention system for those applications where opens are not an option. XLR Assembly Materials Cable: Low Noise Coaxial Cable XLR Connector Bodies: Die Cast Zinc Alloy with Tarnish Resistant Nickel-Plating XLR Center Contacts: Brass with Nickel Plating Models 6852 and 6853: Black Nickel-Plating for Low Reflection XLR Center Contacts: Brass with Nickel Plating Models 6852 and 6853: Gold Plating Models 5109 and 5110: Silver Plating

Suppliers

Company
Product
Description
Supplier Links
Connector; XLR; Die-Cast Zinc Alloy (Body); Gold-Plated Brass; 2.72 in. - 70197177 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; XLR; Die-Cast Zinc Alloy (Body); Gold-Plated Brass; 2.72 in.
70197177
Connector; XLR; Die-Cast Zinc Alloy (Body); Gold-Plated Brass; 2.72 in. 70197177
XLR Connector, 3 Contacts, Die-Cast Zinc Alloy (Body) Housing Material Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Pomona XLR connectors offer an array of performance levels, depending upon the demands of your application. Models 6853 and 6852 are able to withstand over 100 pounds pull force without failure . Pomona XLR connectors offer an enhanced cable retention system for those applications where opens are not an option. XLR Assembly Materials Cable: Low Noise Coaxial Cable XLR Connector Bodies: Die Cast Zinc Alloy with Tarnish Resistant Nickel-Plating XLR Center Contacts: Brass with Nickel Plating Models 6852 and 6853: Black Nickel-Plating for Low Reflection XLR Center Contacts: Brass with Nickel Plating Models 6852 and 6853: Gold Plating Models 5109 and 5110: Silver Plating

XLR Connector, 3 Contacts, Die-Cast Zinc Alloy (Body) Housing Material
Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional.
Pomona XLR connectors offer an array of performance levels, depending upon the demands of your application. Models 6853 and 6852 are able to withstand over 100 pounds pull force without failure .
Pomona XLR connectors offer an enhanced cable retention system for those applications where opens are not an option.
XLR Assembly Materials

  • Cable: Low Noise Coaxial Cable
  • XLR Connector Bodies: Die Cast Zinc Alloy with Tarnish Resistant Nickel-Plating
  • XLR Center Contacts: Brass with Nickel Plating
  • Models 6852 and 6853: Black Nickel-Plating for Low Reflection
  • XLR Center Contacts: Brass with Nickel Plating
  • Models 6852 and 6853: Gold Plating
  • Models 5109 and 5110: Silver Plating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197177
Product Name Connector; XLR; Die-Cast Zinc Alloy (Body); Gold-Plated Brass; 2.72 in.
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details