Pomona Electronics Bnc Adapter, Jack / Plug / Jack, In Line, 75 Ohm; Convert From Coax Type Pomona 6754

Description
BNC ADAPTER, JACK / PLUG / JACK, IN LINE, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Y Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BNC ADAPTER, JACK / PLUG / JACK, IN LINE, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Y Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bnc Adapter, Jack / Plug / Jack, In Line, 75 Ohm; Convert From Coax Type Pomona - 02J8351 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Adapter, Jack / Plug / Jack, In Line, 75 Ohm; Convert From Coax Type Pomona
02J8351
Bnc Adapter, Jack / Plug / Jack, In Line, 75 Ohm; Convert From Coax Type Pomona 02J8351
BNC ADAPTER, JACK / PLUG / JACK, IN LINE, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Y Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

BNC ADAPTER, JACK / PLUG / JACK, IN LINE, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Y Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rf / Coaxial Adaptor, Inter Series Coaxial, Y Adapter, Bnc, Plug, Bnc, Jack, Jack Rohs Compliant Pomona - 39K3279 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Adaptor, Inter Series Coaxial, Y Adapter, Bnc, Plug, Bnc, Jack, Jack Rohs Compliant Pomona
39K3279
Rf / Coaxial Adaptor, Inter Series Coaxial, Y Adapter, Bnc, Plug, Bnc, Jack, Jack Rohs Compliant Pomona 39K3279
RF / Coaxial Adaptor, Inter Series Coaxial, Y Adapter, BNC, Plug, BNC, Jack, Jack RoHS Compliant: Yes

RF / Coaxial Adaptor, Inter Series Coaxial, Y Adapter, BNC, Plug, BNC, Jack, Jack RoHS Compliant: Yes

Supplier's Site
RF Adapters - Tee - 6754 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
6754
RF Adapters - Tee 6754
RF Adapters - Tee BNC (F/M/F) ADAPTER

RF Adapters - Tee BNC (F/M/F) ADAPTER

Buy Now Datasheet
Adapter; BNC; Brass; Gold; 500 V (RMS);75 Ohms; 1.362 in.; 165 degC - 70197151 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; BNC; Brass; Gold; 500 V (RMS);75 Ohms; 1.362 in.; 165 degC
70197151
Adapter; BNC; Brass; Gold; 500 V (RMS);75 Ohms; 1.362 in.; 165 degC 70197151
BNC Adapter, Brass Body Material, Gold Center Contact Plating Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need. The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 ω, precision-machined from high quality materials. Features Made from Precision Machined High Quality Brass for Superior Performance Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity Insulation Material Is High Density PTFE All Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life

BNC Adapter, Brass Body Material, Gold Center Contact Plating
Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need.
The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 Ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 Ω, precision-machined from high quality materials.
Features

  • Made from Precision Machined High Quality Brass for Superior Performance
  • Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity
  • Insulation Material Is High Density PTFE
  • All Connectors and Adapters Are 75 Ohm for Broadcast Applications
  • Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 02J8351 39K3279 6754 70197151
Product Name Bnc Adapter, Jack / Plug / Jack, In Line, 75 Ohm; Convert From Coax Type Pomona Rf / Coaxial Adaptor, Inter Series Coaxial, Y Adapter, Bnc, Plug, Bnc, Jack, Jack Rohs Compliant Pomona RF Adapters - Tee Adapter; BNC; Brass; Gold; 500 V (RMS);75 Ohms; 1.362 in.; 165 degC
Connector Type BNC BNC BNC
Gender Female / Jack Male / Plug; Female / Jack
Frequency ? to 1.500 GHz
Unlock Full Specs
to access all available technical data