RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG59A, RG59B, RG62, RG210; Frequency Max:3GHz RoHS Compliant: Yes
BNC Connectors, 75 Ohms (Nom.) Impedance, Gold Contact Plating
Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need.
The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 Ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 Ω, precision-machined from high quality materials.
Features
RF Connectors / Coaxial Connectors BNC (M) CRIMP RG59
| Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 02J8350 | 70197147 | 6752A |
| Product Name | Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Pomona | Connector, Bulkhead;75 Ohms;RG-59, RG-59A, RG-59B, RG-62;BNC Crimp;Gold;Male | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | ||
| Gender | Male / Plug | Male / Plug | Male / Plug |
| Geometry | Straight; Straight Plug | Straight | Straight |
| Termination | Crimp | Crimp |