6744,BNC (F/F) PANEL MOUNT, HERMETICALLY
RF Adapters - In Series BNC (F/F) PANEL MOUN
CONNECTORS, BNC; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial; Product Range:- RoHS Compliant: Yes
BNC Adapter, Brass Body Material, Beryllium Copper Center Contact Material
Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need.
The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 Ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 Ω, precision-machined from high quality materials.
Features
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 2218271 | 6744 | 02J8344 | 70197154 |
| Product Name | RF Adapters | RF Adapters - In Series | Connectors, Bnc; Convert From Coax Type Pomona | Adapter; BNC; Brass; Beryllium Copper; Gold; 500 V (RMS); PTFE; 75 Ohms; 155 de |
| Connector Type | BNC | BNC | ||
| Gender | Female / Jack | Female / Jack | ||
| Frequency | ? to 3.000 GHz | |||
| Geometry | Straight | Straight |