Pomona Electronics Test Lead Wire, 50Ft, 18Awg, Tinned Copper, Red; Jacket Material Pomona 6734-2

Description
TEST LEAD WIRE, 50FT, 18AWG, TINNED COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:65 x 36AWG RoHS Compliant: Yes
Datasheet
Description
TEST LEAD WIRE, 50FT, 18AWG, TINNED COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:65 x 36AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Wire, 50Ft, 18Awg, Tinned Copper, Red; Jacket Material Pomona - 63H2520 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Wire, 50Ft, 18Awg, Tinned Copper, Red; Jacket Material Pomona
63H2520
Test Lead Wire, 50Ft, 18Awg, Tinned Copper, Red; Jacket Material Pomona 63H2520
TEST LEAD WIRE, 50FT, 18AWG, TINNED COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:65 x 36AWG RoHS Compliant: Yes

TEST LEAD WIRE, 50FT, 18AWG, TINNED COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:65 x 36AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 63H2520
Product Name Test Lead Wire, 50Ft, 18Awg, Tinned Copper, Red; Jacket Material Pomona
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details