Pomona Electronics Wire, Test Lead; 18 AWG; 5000 VDC; 15 A; PVC; 50 ft.; 0.144 in 6734-2

Description
18 AWG PVC TEST LEAD WIRE, 50 FEET (15.2
Request a Quote
Description
18 AWG PVC TEST LEAD WIRE, 50 FEET (15.2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6734-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
18 AWG PVC TEST LEAD WIRE, 50 FEET (15.2

18 AWG PVC TEST LEAD WIRE, 50 FEET (15.2

Buy Now
Wire, Test Lead; 18 AWG; 5000 VDC; 15 A; PVC; 50 ft.; 0.144 in - 70197122 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Test Lead; 18 AWG; 5000 VDC; 15 A; PVC; 50 ft.; 0.144 in
70197122
Wire, Test Lead; 18 AWG; 5000 VDC; 15 A; PVC; 50 ft.; 0.144 in 70197122
Pre-Cut and Pre-Stripped Wrapping Wire, 30 AWG, Silver Plated Copper Conductor Same wire as used with the pomona test leads and patch cords Make your own "Extra Long" test leads, jumpers or patch cords Fits pomona "Do-It-Yourself" banana plugs and jacks High temperature and voltage ratings Silicone insulation with high wire str Wire will comply with international safety standard CAT III, IEC1010 requirements when correctly terminated with other components designed to meet CAT III, IEC1010 requirements.

Pre-Cut and Pre-Stripped Wrapping Wire, 30 AWG, Silver Plated Copper Conductor

  • Same wire as used with the pomona test leads and patch cords
  • Make your own "Extra Long" test leads, jumpers or patch cords
  • Fits pomona "Do-It-Yourself" banana plugs and jacks
  • High temperature and voltage ratings
  • Silicone insulation with high wire str
    Wire will comply with international safety standard CAT III, IEC1010 requirements when correctly terminated with other components designed to meet CAT III, IEC1010 requirements.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 6734-2 70197122
Product Name Wire, Test Lead; 18 AWG; 5000 VDC; 15 A; PVC; 50 ft.; 0.144 in
Approvals CAT III, IEC1010
Rated Voltage 5000 volts
Rated Temperature -20 to ? C (-4 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Stranded Hookup Wire - CW5052-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details