Pomona Electronics Hook-Up Wire, 18Awg, Red, 15.24M; Jacket Material Pomona 6734-2.

Description
HOOK-UP WIRE, 18AWG, RED, 15.24M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:65 x 36AWG; Voltage RoHS Compliant: Yes
Description
HOOK-UP WIRE, 18AWG, RED, 15.24M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:65 x 36AWG; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 18Awg, Red, 15.24M; Jacket Material Pomona - 47AC2603 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 18Awg, Red, 15.24M; Jacket Material Pomona
47AC2603
Hook-Up Wire, 18Awg, Red, 15.24M; Jacket Material Pomona 47AC2603
HOOK-UP WIRE, 18AWG, RED, 15.24M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:65 x 36AWG; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 18AWG, RED, 15.24M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; No. of Max Strands x Strand Size:65 x 36AWG; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47AC2603
Product Name Hook-Up Wire, 18Awg, Red, 15.24M; Jacket Material Pomona
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details