Pomona Electronics Test Lead Wire, 50Ft, 18Awg, Copper, Black; Jacket Material Pomona 6734-0

Description
TEST LEAD WIRE, 50FT, 18AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:65 x 36AWG RoHS Compliant: Yes
Datasheet
Description
TEST LEAD WIRE, 50FT, 18AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:65 x 36AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Wire, 50Ft, 18Awg, Copper, Black; Jacket Material Pomona - 63H2519 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Wire, 50Ft, 18Awg, Copper, Black; Jacket Material Pomona
63H2519
Test Lead Wire, 50Ft, 18Awg, Copper, Black; Jacket Material Pomona 63H2519
TEST LEAD WIRE, 50FT, 18AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:65 x 36AWG RoHS Compliant: Yes

TEST LEAD WIRE, 50FT, 18AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:65 x 36AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 63H2519
Product Name Test Lead Wire, 50Ft, 18Awg, Copper, Black; Jacket Material Pomona
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Double Banana Plug on Shielded Line Test Cable - 2507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
View Details
Cable Assembly - 6893A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details