Pomona Electronics Test Lead Wire, 50Ft, 18Awg, Copper, Red; Jacket Material Pomona 6733-2

Description
TEST LEAD WIRE, 50FT, 18AWG, COPPER, RED; Jacket Material:Silicone Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Voltage Rating:10kV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD WIRE, 50FT, 18AWG, COPPER, RED; Jacket Material:Silicone Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Voltage Rating:10kV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Wire, 50Ft, 18Awg, Copper, Red; Jacket Material Pomona - 63H2515 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Wire, 50Ft, 18Awg, Copper, Red; Jacket Material Pomona
63H2515
Test Lead Wire, 50Ft, 18Awg, Copper, Red; Jacket Material Pomona 63H2515
TEST LEAD WIRE, 50FT, 18AWG, COPPER, RED; Jacket Material:Silicone Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Voltage Rating:10kV; Product Range:- RoHS Compliant: Yes

TEST LEAD WIRE, 50FT, 18AWG, COPPER, RED; Jacket Material:Silicone Rubber; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Voltage Rating:10kV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 63H2515
Product Name Test Lead Wire, 50Ft, 18Awg, Copper, Red; Jacket Material Pomona
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details