Pomona Electronics Wire, Test Lead; 18 AWG; 10 kVDC; 20 A;Insulation: Red Silicone; 50 ft.; 0.144 6733-2

Description
SILICONE TEST LEAD WIRE, 50 FEET (15.2 M
Request a Quote
Description
SILICONE TEST LEAD WIRE, 50 FEET (15.2 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6733-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SILICONE TEST LEAD WIRE, 50 FEET (15.2 M

SILICONE TEST LEAD WIRE, 50 FEET (15.2 M

Buy Now
Wire, Test Lead; 18 AWG; 10 kVDC; 20 A;Insulation: Red Silicone; 50 ft.; 0.144 - 70197118 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Test Lead; 18 AWG; 10 kVDC; 20 A;Insulation: Red Silicone; 50 ft.; 0.144
70197118
Wire, Test Lead; 18 AWG; 10 kVDC; 20 A;Insulation: Red Silicone; 50 ft.; 0.144 70197118
Pre-Cut and Pre-Stripped Wrapping Wire, 30 AWG, Silver Plated Copper Conductor Same wire as used with the pomona test leads and patch cords Make your own "Extra Long" test leads, jumpers or patch cords Fits pomona "Do-It-Yourself" banana plugs and jacks High temperature and voltage ratings Silicone insulation with high wire str Wire will comply with international safety standard CAT III, IEC1010 requirements when correctly terminated with other components designed to meet CAT III, IEC1010 requirements.

Pre-Cut and Pre-Stripped Wrapping Wire, 30 AWG, Silver Plated Copper Conductor

  • Same wire as used with the pomona test leads and patch cords
  • Make your own "Extra Long" test leads, jumpers or patch cords
  • Fits pomona "Do-It-Yourself" banana plugs and jacks
  • High temperature and voltage ratings
  • Silicone insulation with high wire str
    Wire will comply with international safety standard CAT III, IEC1010 requirements when correctly terminated with other components designed to meet CAT III, IEC1010 requirements.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 6733-2 70197118
Product Name Wire, Test Lead; 18 AWG; 10 kVDC; 20 A;Insulation: Red Silicone; 50 ft.; 0.144
Wire Insulation Silicon Rubber Silicon Rubber
Approvals CAT III, IEC1010
Rated Voltage 10000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Brimcrom™ Micro-miniature PTFE Hook-up Wire - 1729 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0086 to 0.0188 inch (0.2184 to 0.4775 mm)
View Details
Miniature Electrode Wire - CW 5263-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Conductor Pure Gold
North American 30 AWG
View Details