Pomona Electronics Test Lead Wire, Silicone, 18 Awg, 50 Feet (15.2 Meters) Length, Black; Jacket Material Pomona 6733-0

Description
Test Lead Wire, Silicone, 18 AWG, 50 Feet (15.2 Meters) Length, Black; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Length:50ft RoHS Compliant: Yes
Datasheet
Description
Test Lead Wire, Silicone, 18 AWG, 50 Feet (15.2 Meters) Length, Black; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Length:50ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Wire, Silicone, 18 Awg, 50 Feet (15.2 Meters) Length, Black; Jacket Material Pomona - 63H2513 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Wire, Silicone, 18 Awg, 50 Feet (15.2 Meters) Length, Black; Jacket Material Pomona
63H2513
Test Lead Wire, Silicone, 18 Awg, 50 Feet (15.2 Meters) Length, Black; Jacket Material Pomona 63H2513
Test Lead Wire, Silicone, 18 AWG, 50 Feet (15.2 Meters) Length, Black; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Length:50ft RoHS Compliant: Yes

Test Lead Wire, Silicone, 18 AWG, 50 Feet (15.2 Meters) Length, Black; Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Length:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 63H2513
Product Name Test Lead Wire, Silicone, 18 Awg, 50 Feet (15.2 Meters) Length, Black; Jacket Material Pomona
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details