Pomona Electronics Test Leads 6730

Description
Test Leads KELVI LEAD SET PAIR
Datasheet
Description
Test Leads KELVI LEAD SET PAIR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
6730
Test Leads 6730
Test Leads KELVI LEAD SET PAIR

Test Leads KELVI LEAD SET PAIR

Buy Now Datasheet
Test Lead Set, 70V, 1.2M; Kit Contents Pomona - 26M7681 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 70V, 1.2M; Kit Contents Pomona
26M7681
Test Lead Set, 70V, 1.2M; Kit Contents Pomona 26M7681
TEST LEAD SET, 70V, 1.2M; Kit Contents:4 Wire Lead Set with Crocodile Clips; Product Range:-; SVHC:No SVHC (15-Jun-2015); Colour:Red / Black; Lead Length:1.2m; Voltage Rating:70V RoHS Compliant: Yes

TEST LEAD SET, 70V, 1.2M; Kit Contents:4 Wire Lead Set with Crocodile Clips; Product Range:-; SVHC:No SVHC (15-Jun-2015); Colour:Red / Black; Lead Length:1.2m; Voltage Rating:70V RoHS Compliant: Yes

Supplier's Site
Test Lead Set; Kit Contents Pomona - 66H6600 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set; Kit Contents Pomona
66H6600
Test Lead Set; Kit Contents Pomona 66H6600
TEST LEAD SET; Kit Contents:4 Wire Lead Set with Alligator Clips; Product Range:-; Cable Length:46"; Features:1 Red and 1 Black Test Lead; Lead Length:100cm; Operating Temperature Max:55°C; Operating Temperature Min:-10°C RoHS Compliant: Yes

TEST LEAD SET; Kit Contents:4 Wire Lead Set with Alligator Clips; Product Range:-; Cable Length:46"; Features:1 Red and 1 Black Test Lead; Lead Length:100cm; Operating Temperature Max:55°C; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 6730 26M7681 66H6600
Product Name Test Leads Test Lead Set, 70V, 1.2M; Kit Contents Pomona Test Lead Set; Kit Contents Pomona
Voltage Rating 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
X100W Mini-Hook to 0.14″ Spade Lug Terminal, 22 AWG PVC Test Lead - 209W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details