Pomona Electronics Banana, Meter Interface 6727-2

Description
"45.7"" (1160.78mm) Banana Plug, Single, Stackable, Sheathed To Banana Plug, Single, Stackable, Sheathed Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet
Description
"45.7"" (1160.78mm) Banana Plug, Single, Stackable, Sheathed To Banana Plug, Single, Stackable, Sheathed Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1884-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1884-ND
Banana, Meter Interface 501-1884-ND
"45.7"" (1160.78mm) Banana Plug, Single, Stackable, Sheathed To Banana Plug, Single, Stackable, Sheathed Patch Cord 1000VAC (1kV)"

"45.7"" (1160.78mm) Banana Plug, Single, Stackable, Sheathed To Banana Plug, Single, Stackable, Sheathed Patch Cord 1000VAC (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
6727-2
Test Leads 6727-2
Test Leads 4MM BAN PLUG RED

Test Leads 4MM BAN PLUG RED

Buy Now Datasheet
Test Lead, Red, 1.16M, 1Kv, 20A; Test Connector Type A Pomona - 66H7240 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 1.16M, 1Kv, 20A; Test Connector Type A Pomona
66H7240
Test Lead, Red, 1.16M, 1Kv, 20A; Test Connector Type A Pomona 66H7240
TEST LEAD, RED, 1.16M, 1KV, 20A; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red RoHS Compliant: Yes

TEST LEAD, RED, 1.16M, 1KV, 20A; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1884-ND 6727-2 66H7240
Product Name Banana, Meter Interface Test Leads Test Lead, Red, 1.16M, 1Kv, 20A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XL1 Mini-Hook to 0.14″ Spade Lug Terminal, 22 AWG PVC Test Lead - 209XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details