Pomona Electronics Test Lead, Banana; 1000 V (RMS); 20; Red; CE Marked 6727-2

Description
Micrograbber Test Clip, Each End, Beryllium Copper Contact Material Patch cable can be vertically stacked on top of each other Complies to international safety standard IEC 1010-2-031 4 Ft. (1.2 m) Stackable Safety Lead Temperature Range: 14°F-176°F (10°C-+80°C)
Description
Micrograbber Test Clip, Each End, Beryllium Copper Contact Material Patch cable can be vertically stacked on top of each other Complies to international safety standard IEC 1010-2-031 4 Ft. (1.2 m) Stackable Safety Lead Temperature Range: 14°F-176°F (10°C-+80°C)

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Banana; 1000 V (RMS); 20; Red; CE Marked - 70197112 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Lead, Banana; 1000 V (RMS); 20; Red; CE Marked
70197112
Test Lead, Banana; 1000 V (RMS); 20; Red; CE Marked 70197112
Micrograbber Test Clip, Each End, Beryllium Copper Contact Material Patch cable can be vertically stacked on top of each other Complies to international safety standard IEC 1010-2-031 4 Ft. (1.2 m) Stackable Safety Lead Temperature Range: 14°F-176°F (10°C-+80°C)

Micrograbber Test Clip, Each End, Beryllium Copper Contact Material

  • Patch cable can be vertically stacked on top of each other
  • Complies to international safety standard IEC 1010-2-031
  • 4 Ft. (1.2 m) Stackable Safety Lead
  • Temperature Range: 14°F-176°F (10°C-+80°C)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197112
Product Name Test Lead, Banana; 1000 V (RMS); 20; Red; CE Marked
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data